Fairview Microwave Inc. RF Amplifiers FMAM63014

Description
LOWNOISEAMP 0.001MHZ-1GHZ P1DB S
Request a Quote Datasheet
Description
LOWNOISEAMP 0.001MHZ-1GHZ P1DB S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 5328-FMAM63014-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
5328-FMAM63014-ND
RF Amplifiers 5328-FMAM63014-ND
LOWNOISEAMP 0.001MHZ-1GHZ P1DB S

LOWNOISEAMP 0.001MHZ-1GHZ P1DB S

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 5328-FMAM63014-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 1.00E-3 to 1000 MHz
Minimum Gain 63 dB
Maximum Gain 63 dB
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Preamplifiers - Model PAM-0202 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 2000 MHz
View Details
SMT MMIC, Linear, Gain Block, HBT Amplifier, DC to 8000 MHz, 50Ω, Micro-X Style Package - ERA-1SM+ - Mini-Circuits
Specs
RoHS Compliant RoHS
Operating Temperature -45 to 85 C (-49 to 185 F)
Frequency Range 8000 MHz
View Details
4 suppliers
Low Noise Amplifiers - NLA-2000-18000-12-32 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 2000 to 18000 MHz
Minimum Gain 12 dB
View Details
RF Amplifiers ICs - 2412866 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details