Fairview Microwave Inc. RF Amplifiers FMAM63013

Description
LOWNOISEAMP 0.001MHZ-1GHZ P1DB S
Request a Quote Datasheet
Description
LOWNOISEAMP 0.001MHZ-1GHZ P1DB S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 5328-FMAM63013-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
5328-FMAM63013-ND
RF Amplifiers 5328-FMAM63013-ND
LOWNOISEAMP 0.001MHZ-1GHZ P1DB S

LOWNOISEAMP 0.001MHZ-1GHZ P1DB S

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 5328-FMAM63013-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 1.00E-3 to 1000 MHz
Minimum Gain 53 dB
Maximum Gain 53 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 1609928 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details
Broadband Preamplifiers - Model PAM-0202 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 2000 MHz
View Details
Detector Log Video Amplifiers(DLVAs) - NDLVA-2000-18000-38 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 2000 to 18000 MHz
Output VSWR 3 :1
View Details
LB/LMB/MB/HB Diversity Receive Module - SKY53735-11 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; LGA, 47-lead
View Details