Fairview Microwave Inc. RF Amplifiers FMAM63012

Description
LOWNOISEAMP 0.001MHZ-1GHZ P1DB S
Request a Quote Datasheet
Description
LOWNOISEAMP 0.001MHZ-1GHZ P1DB S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 5328-FMAM63012-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
5328-FMAM63012-ND
RF Amplifiers 5328-FMAM63012-ND
LOWNOISEAMP 0.001MHZ-1GHZ P1DB S

LOWNOISEAMP 0.001MHZ-1GHZ P1DB S

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 5328-FMAM63012-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 1.00E-3 to 1000 MHz
Minimum Gain 40 dB
Maximum Gain 40 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 8507896 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details
Broadband Preamplifiers - Model PAM-2640 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 26000 to 40000 MHz
View Details
Low Noise Amplifiers - NLA-1000-18000-40-32 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 1000 to 18000 MHz
Minimum Gain 40 dB
View Details
RF Amplifiers - AWB7127HM41P8 - 812042-AWB7127HM41P8 - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 2110 to 2170 MHz
Minimum Gain 33 dB
View Details
2 suppliers