Fairview Microwave Inc. RF Amplifiers FMAM63010

Description
LOWNOISEAMP 3100MHZ-3.5GHZ P1DB
Request a Quote Datasheet
Description
LOWNOISEAMP 3100MHZ-3.5GHZ P1DB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 5328-FMAM63010-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
5328-FMAM63010-ND
RF Amplifiers 5328-FMAM63010-ND
LOWNOISEAMP 3100MHZ-3.5GHZ P1DB

LOWNOISEAMP 3100MHZ-3.5GHZ P1DB

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 5328-FMAM63010-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 3100 to 3500 MHz
Minimum Gain 30 dB
Maximum Gain 30 dB
Unlock Full Specs
to access all available technical data

Similar Products

Preamplifier - PAM-0101 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 10 to 1000 MHz
View Details
SMT MMIC, Low Noise, Medium Power, Linear, pHEMT Amplifier, 30 MHz to 2000 MHz, 50Ω, 3x3 mm QFN Style Package - LHA-23LN+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
RoHS Compliant RoHS
MMIC Tech. MMIC
View Details
4 suppliers
Detector Log Video Amplifiers(DLVAs) - NDLVA-4000-10000-70 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 4000 to 10000 MHz
Output VSWR 2 :1
View Details
RF Amplifiers ICs - 6977262 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Gain and phase detector
RoHS Compliant RoHS
Gain Flatness 30 dB
View Details