Fairview Microwave Inc. RF Amplifiers FMAM63005

Description
LOWNOISEAMP 900MHZ-1.2GHZ P1DB S
Request a Quote Datasheet
Description
LOWNOISEAMP 900MHZ-1.2GHZ P1DB S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 5328-FMAM63005-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
5328-FMAM63005-ND
RF Amplifiers 5328-FMAM63005-ND
LOWNOISEAMP 900MHZ-1.2GHZ P1DB S

LOWNOISEAMP 900MHZ-1.2GHZ P1DB S

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 5328-FMAM63005-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 900 to 1200 MHz
Minimum Gain 40 dB
Maximum Gain 40 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 1609928 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details
Broadband Preamplifiers - Model PAM-2640 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 26000 to 40000 MHz
View Details
Low Noise Amplifiers - NLA-24000-28000-30-40 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 24000 to 28000 MHz
Minimum Gain 30 dB
View Details
5 GHz, 23dBm Power Amplifier with Power Detector - SE5003L - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Applications Wireless LAN applications
Frequency Range 5150 to 5850 MHz
View Details
2 suppliers