Fairview Microwave Inc. RF Amplifiers FMAM5113

Description
POWER AMP 500MHZ-2.7GHZ P1DB SMA
Request a Quote Datasheet
Description
POWER AMP 500MHZ-2.7GHZ P1DB SMA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 5328-FMAM5113-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
5328-FMAM5113-ND
RF Amplifiers 5328-FMAM5113-ND
POWER AMP 500MHZ-2.7GHZ P1DB SMA

POWER AMP 500MHZ-2.7GHZ P1DB SMA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 5328-FMAM5113-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 500 to 2700 MHz
Minimum Gain 47 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 1609928 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details
Preamplifier - PAM-5K300 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 0.0050 to 300 MHz
View Details
Low Noise Amplifiers - NLA-16000-40000-20-35 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 16000 to 40000 MHz
Minimum Gain 18 dB
View Details
Sky5® LB/MLB/MB/HB Diversity Receive Module - SKY53746-11 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; 81-lead
View Details