Fairview Microwave Inc. RF Amplifiers FMAM5108F

Description
TEMP COMP AMP 2.92MM 26.5-40 GHZ
Request a Quote Datasheet
Description
TEMP COMP AMP 2.92MM 26.5-40 GHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 5328-FMAM5108F-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
5328-FMAM5108F-ND
RF Amplifiers 5328-FMAM5108F-ND
TEMP COMP AMP 2.92MM 26.5-40 GHZ

TEMP COMP AMP 2.92MM 26.5-40 GHZ

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 5328-FMAM5108F-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 26500 to 40000 MHz
Minimum Gain 42 dB
Maximum Gain 42 dB
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Preamplifiers - Model PAM-1840VH - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 40000 MHz
View Details
Connectorized SMA, 30W High Power Amplifier, 2 to 8 GHz, 50Ω - ZHL-2G08G0030X+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Operating Temperature 80 C (176 F)
Frequency Range 2000 to 8000 MHz
View Details
Detector Log Video Amplifiers(DLVAs) - NDLVA-18000-26500-60 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 18000 to 26500 MHz
Output VSWR 2.2 :1
View Details
RF Amplifiers ICs - 2412867 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details