Fairview Microwave Inc. RF Amplifiers FMAM5101F

Description
TEMP COMP AMP SMA 0.5-4 GHZ 21DB
Request a Quote Datasheet
Description
TEMP COMP AMP SMA 0.5-4 GHZ 21DB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 5328-FMAM5101F-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
5328-FMAM5101F-ND
RF Amplifiers 5328-FMAM5101F-ND
TEMP COMP AMP SMA 0.5-4 GHZ 21DB

TEMP COMP AMP SMA 0.5-4 GHZ 21DB

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 5328-FMAM5101F-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 500 to 4000 MHz
Minimum Gain 39 dB
Maximum Gain 39 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 2412867P - RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details
Broadband Preamplifiers - Model PAM-0202 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 2000 MHz
View Details
Low Noise Amplifiers - NLA-6000-18000-20-28 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 6000 to 18000 MHz
Minimum Gain 20 dB
View Details
728 - 768 MHz Small-Cell Power Amplifier Module - AWB7124 - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Applications Picocell, femtocell, and customer premises equipment (CPE) applications
Frequency Range 728 to 768 MHz
View Details