Fairview Microwave Inc. RF Amplifiers FMAM5101

Description
TEMP COMP AMP SMA 0.5-4 GHZ 21DB
Request a Quote Datasheet
Description
TEMP COMP AMP SMA 0.5-4 GHZ 21DB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 5328-FMAM5101-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
5328-FMAM5101-ND
RF Amplifiers 5328-FMAM5101-ND
TEMP COMP AMP SMA 0.5-4 GHZ 21DB

TEMP COMP AMP SMA 0.5-4 GHZ 21DB

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 5328-FMAM5101-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 500 to 4000 MHz
Minimum Gain 47 dB
Maximum Gain 47 dB
Unlock Full Specs
to access all available technical data

Similar Products

Preamplifier - PAM-5K300 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 0.0050 to 300 MHz
View Details
SMT Variable Gain Amplifier, 0.3 - 26.5 GHz, 50Ω - PVGA-273+ - Mini-Circuits
Specs
Operating Temperature -45 to 105 C (-49 to 221 F)
Package Type Surface Mount
Nominal Impedance 50
View Details
2 suppliers
Low Noise Amplifiers - NLA-2000-18000-18-30 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 2000 to 18000 MHz
Minimum Gain 18 dB
View Details
RF Amplifiers ICs - 2412867P - RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details