Fairview Microwave Inc. RF Amplifiers FMAM5078

Description
POWER AMP 800MHZ-2GHZ P1DB SMA
Request a Quote Datasheet
Description
POWER AMP 800MHZ-2GHZ P1DB SMA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 5328-FMAM5078-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
5328-FMAM5078-ND
RF Amplifiers 5328-FMAM5078-ND
POWER AMP 800MHZ-2GHZ P1DB SMA

POWER AMP 800MHZ-2GHZ P1DB SMA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 5328-FMAM5078-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 800 to 2000 MHz
Minimum Gain 60 dB
Maximum Gain 60 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 1908050P - RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details
Preamplifier - PAM-5K300 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 0.0050 to 300 MHz
View Details
Low Noise Amplifiers - NLA-1000-18000-47-32 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 1000 to 18000 MHz
Minimum Gain 47 dB
View Details
RF Amplifiers - 863-1885-2-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; HSDPA, LTE, WCDMA
Frequency Range 925 to 960 MHz
View Details
2 suppliers