Fairview Microwave Inc. RF Amplifiers FMAM5073

Description
POWER AMP 1700MHZ-2.4GHZ P1DB SM
Request a Quote Datasheet
Description
POWER AMP 1700MHZ-2.4GHZ P1DB SM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 5328-FMAM5073-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
5328-FMAM5073-ND
RF Amplifiers 5328-FMAM5073-ND
POWER AMP 1700MHZ-2.4GHZ P1DB SM

POWER AMP 1700MHZ-2.4GHZ P1DB SM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 5328-FMAM5073-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 1700 to 2400 MHz
Minimum Gain 49 dB
Maximum Gain 49 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 2412866 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details
Preamplifier - PAM-5K300 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 0.0050 to 300 MHz
View Details
Low Noise Amplifiers - NLA-1000-18000-45-30 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 1000 to 18000 MHz
Minimum Gain 45 dB
View Details
902 – 928 MHz High Power RF Front End Module - SE2442L - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Output Power 31.5 dBm
Package Type Surface Mount; Plugin; QFN, 24-pin
View Details