Fairview Microwave Inc. RF Amplifiers FMAM5062

Description
POWER AMP 800MHZ-4.2GHZ P1DB SMA
Request a Quote Datasheet
Description
POWER AMP 800MHZ-4.2GHZ P1DB SMA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 5328-FMAM5062-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
5328-FMAM5062-ND
RF Amplifiers 5328-FMAM5062-ND
POWER AMP 800MHZ-4.2GHZ P1DB SMA

POWER AMP 800MHZ-4.2GHZ P1DB SMA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 5328-FMAM5062-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 800 to 4200 MHz
Minimum Gain 48 dB
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Preamplifiers - Model PAM-1840 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 40000 MHz
View Details
Connectorized SMA-N, High Power, Linear Amplifier, 24 MHz to 30 MHz, 50Ω - RFE-24M30M1K7X+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Frequency Range 27.12 MHz
Minimum Gain 25 dB
View Details
Low Noise Amplifiers - NLA-87-108-30-25 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 87 to 108 MHz
Minimum Gain 30 dB
View Details
RF Amplifiers ICs - 7958035 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Gain
RoHS Compliant RoHS
Gain Flatness 15.9 dB
View Details