Fairview Microwave Inc. RF Amplifiers FMAM5057

Description
POWER AMP 20MHZ-1GHZ P1DB SMA
Request a Quote Datasheet
Description
POWER AMP 20MHZ-1GHZ P1DB SMA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 5328-FMAM5057-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
5328-FMAM5057-ND
RF Amplifiers 5328-FMAM5057-ND
POWER AMP 20MHZ-1GHZ P1DB SMA

POWER AMP 20MHZ-1GHZ P1DB SMA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 5328-FMAM5057-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 20 to 1000 MHz
Minimum Gain 49 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 8507896 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details
Broadband Preamplifiers - Model PAM-0118P - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 18000 MHz
View Details
Detector Log Video Amplifiers(DLVAs) - NDLVA-26500-40000-36 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 26500 to 40000 MHz
Output VSWR 3.5 :1
View Details
Skyworks Solutions, Inc.
Specs
Applications RF Microwave
View Details
2 suppliers