Fairview Microwave Inc. RF Amplifiers FMAM5056

Description
POWER AMP 1.5MHZ-0.1GHZ P1DB SMA
Request a Quote Datasheet
Description
POWER AMP 1.5MHZ-0.1GHZ P1DB SMA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 5328-FMAM5056-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
5328-FMAM5056-ND
RF Amplifiers 5328-FMAM5056-ND
POWER AMP 1.5MHZ-0.1GHZ P1DB SMA

POWER AMP 1.5MHZ-0.1GHZ P1DB SMA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 5328-FMAM5056-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 1.5 to 100 MHz
Minimum Gain 47 dB
Unlock Full Specs
to access all available technical data

Similar Products

2.4 GHz Power Amplifier - SE2433T - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Frequency Range 2400 to 2500 MHz
Minimum Gain 22 dB
View Details
RF Amplifiers - 2312-CMD315C4TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 4000 to 10000 MHz
View Details
DC-40 GHz GaAs Surface Mount Driver Amplifier - AMM-9856PSM - Marki Microwave LLC
Specs
Frequency Range 0.0 to 40000 MHz
Package Type Surface Mount; surface-mount
View Details
Broadband Preamplifiers - Model PAM-1826 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 26500 MHz
View Details