Fairview Microwave Inc. RF Amplifiers FMAM5039

Description
POWER AMP 860MHZ-0.96GHZ P1DB SM
Request a Quote Datasheet
Description
POWER AMP 860MHZ-0.96GHZ P1DB SM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 5328-FMAM5039-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
5328-FMAM5039-ND
RF Amplifiers 5328-FMAM5039-ND
POWER AMP 860MHZ-0.96GHZ P1DB SM

POWER AMP 860MHZ-0.96GHZ P1DB SM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 5328-FMAM5039-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 860 to 960 MHz
Minimum Gain 45 dB
Maximum Gain 45 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 1908050P - RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details
Broadband Preamplifiers - Model PAM-1840VH - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 40000 MHz
View Details
Low Noise Amplifiers - NLA-2-1100-22-15 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 2 to 1100 MHz
Minimum Gain 22 dB
View Details
RF Amplifiers - ADA10000RS24Q1-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 50 to 1000 MHz
View Details
3 suppliers