Fairview Microwave Inc. RF Amplifiers FMAM5032

Description
POWER AMP 500MHZ-3GHZ P1DB SMA
Request a Quote Datasheet
Description
POWER AMP 500MHZ-3GHZ P1DB SMA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 5328-FMAM5032-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
5328-FMAM5032-ND
RF Amplifiers 5328-FMAM5032-ND
POWER AMP 500MHZ-3GHZ P1DB SMA

POWER AMP 500MHZ-3GHZ P1DB SMA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 5328-FMAM5032-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 500 to 3000 MHz
Minimum Gain 48 dB
Maximum Gain 48 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 6977262 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Gain and phase detector
RoHS Compliant RoHS
Gain Flatness 30 dB
View Details
Preamplifier - PAM-0101 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 10 to 1000 MHz
View Details
Detector Log Video Amplifiers(DLVAs) - NDLVA-18000-40000-36 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 18000 to 40000 MHz
Output VSWR 3.5 :1
View Details
Broadband/CATV (75 Ohm) LNA - ABA3101RS33P1 - Richardson RFPD
Specs
Amplifier Type Low Noise Amplifier
View Details
2 suppliers