Fairview Microwave Inc. RF Amplifiers FMAM5005

Description
HIGH POWER AMPLIFIER AT 8 WATT P
Request a Quote Datasheet
Description
HIGH POWER AMPLIFIER AT 8 WATT P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 5328-FMAM5005-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
5328-FMAM5005-ND
RF Amplifiers 5328-FMAM5005-ND
HIGH POWER AMPLIFIER AT 8 WATT P

HIGH POWER AMPLIFIER AT 8 WATT P

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 5328-FMAM5005-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier; Bi-directional
Applications Mobile / Wireless Systems; GPS, Radar, WLAN
Frequency Range 1500 to 3500 MHz
Minimum Gain 19.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 7958035 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Gain
RoHS Compliant RoHS
Gain Flatness 15.9 dB
View Details
Preamplifier - PAM-0101 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 10 to 1000 MHz
View Details
Low Noise Amplifiers - NLA-1000-12000-25-50 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 1000 to 12000 MHz
Minimum Gain 25 dB
View Details
2.4 GHz Front-End for Wireless LAN and Bluetooth® Applications - SE2613T - Skyworks Solutions, Inc.
Specs
Applications Mobile / Wireless Systems
Frequency Range 2400 to 2500 MHz
Package Type Surface Mount; Plugin; QFN, 16-pin
View Details