Fairview Microwave Inc. RF Amplifiers FMAM4072

Description
POWER AMP 20MHZ-1GHZ P1DB SMA
Request a Quote Datasheet
Description
POWER AMP 20MHZ-1GHZ P1DB SMA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 5328-FMAM4072-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
5328-FMAM4072-ND
RF Amplifiers 5328-FMAM4072-ND
POWER AMP 20MHZ-1GHZ P1DB SMA

POWER AMP 20MHZ-1GHZ P1DB SMA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 5328-FMAM4072-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 20 to 1000 MHz
Minimum Gain 40 dB
Maximum Gain 40 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 2412867P - RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details
Broadband Preamplifiers - Model PAM-0204 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 4000 MHz
View Details
Low Noise Amplifiers - NLA-2000-6000-39-45 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 2000 to 6000 MHz
Minimum Gain 39 dB
View Details
Balanced Low Noise Amplifier - ABA3101 - Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier
Minimum Gain 12.5 dB
Maximum Gain 12.5 dB
View Details