Fairview Microwave Inc. RF Amplifiers FMAM4067

Description
POWER AMP 26500MHZ-40GHZ P1DB 2.
Request a Quote Datasheet
Description
POWER AMP 26500MHZ-40GHZ P1DB 2.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 5328-FMAM4067-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
5328-FMAM4067-ND
RF Amplifiers 5328-FMAM4067-ND
POWER AMP 26500MHZ-40GHZ P1DB 2.

POWER AMP 26500MHZ-40GHZ P1DB 2.

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 5328-FMAM4067-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 26500 to 40000 MHz
Minimum Gain 35 dB
Maximum Gain 35 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 1609928 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details
Preamplifier - PAM-5K300 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 0.0050 to 300 MHz
View Details
Low Noise Amplifiers - NLA-18000-26500-45-32 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 18000 to 26500 MHz
Minimum Gain 45 dB
View Details
Specs
Applications RF Microwave
Package Type Surface Mount; 16-SOIC-EP
View Details