Fairview Microwave Inc. RF Amplifiers FMAM4065

Description
POWER AMP 18000MHZ-40GHZ P1DB 2.
Request a Quote Datasheet
Description
POWER AMP 18000MHZ-40GHZ P1DB 2.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 5328-FMAM4065-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
5328-FMAM4065-ND
RF Amplifiers 5328-FMAM4065-ND
POWER AMP 18000MHZ-40GHZ P1DB 2.

POWER AMP 18000MHZ-40GHZ P1DB 2.

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 5328-FMAM4065-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 18000 to 40000 MHz
Minimum Gain 35 dB
Maximum Gain 35 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 1609928 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details
Broadband Preamplifiers - Model PAM-0126 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 1000 to 26500 MHz
View Details
Low Noise Amplifiers - NLA-5000-10000-30-23 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 5000 to 10000 MHz
Minimum Gain 30 dB
View Details
Sky5® Front-End Module for LTE and NR - SKY5A3048 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; LGA, 42-pad
View Details