Fairview Microwave Inc. RF Amplifiers FMAM4060F

Description
POWER AMP 6000MHZ-12GHZ P1DB SMA
Request a Quote Datasheet
Description
POWER AMP 6000MHZ-12GHZ P1DB SMA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 5328-FMAM4060F-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
5328-FMAM4060F-ND
RF Amplifiers 5328-FMAM4060F-ND
POWER AMP 6000MHZ-12GHZ P1DB SMA

POWER AMP 6000MHZ-12GHZ P1DB SMA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 5328-FMAM4060F-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 6000 to 12000 MHz
Minimum Gain 40 dB
Maximum Gain 40 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 1904560 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details
Broadband Preamplifiers - Model PAM-0204 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 4000 MHz
View Details
Low Noise Amplifiers - NLA-500-18000-40-35 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 500 to 18000 MHz
Minimum Gain 40 dB
View Details
SKY5® 5G NR UHB Diversity Receive Module - SKY53728-21 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; MCM, 21-lead
View Details