Fairview Microwave Inc. RF Amplifiers FMAM4054

Description
POWER AMP 2000MHZ-8GHZ P1DB SMA
Request a Quote Datasheet
Description
POWER AMP 2000MHZ-8GHZ P1DB SMA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 5328-FMAM4054-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
5328-FMAM4054-ND
RF Amplifiers 5328-FMAM4054-ND
POWER AMP 2000MHZ-8GHZ P1DB SMA

POWER AMP 2000MHZ-8GHZ P1DB SMA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 5328-FMAM4054-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 2000 to 8000 MHz
Minimum Gain 38 dB
Maximum Gain 38 dB
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Preamplifiers - Model PAM-0202 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 2000 MHz
View Details
Specs
Applications RF Microwave
View Details
Low Noise Amplifiers - NLA-140000-200000-15-45 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 140000 to 200000 MHz
Minimum Gain 15 dB
View Details
RF Amplifiers ICs - 1609928 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details