Fairview Microwave Inc. RF Amplifiers FMAM4031

Description
BROADBAND AMP TYPE SMA 10MHZ-6GH
Request a Quote Datasheet
Description
BROADBAND AMP TYPE SMA 10MHZ-6GH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 5328-FMAM4031-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
5328-FMAM4031-ND
RF Amplifiers 5328-FMAM4031-ND
BROADBAND AMP TYPE SMA 10MHZ-6GH

BROADBAND AMP TYPE SMA 10MHZ-6GH

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 5328-FMAM4031-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

SMT MMIC, Low Noise, Linear Amplifier, 50 MHz to 3000 MHz, 50Ω - RAMP-33LN+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 50 to 3000 MHz
Minimum Gain 11 dB
View Details
Detector Log Video Amplifiers(DLVAs) - NDLVA-100-20000-55 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 100 to 20000 MHz
Output VSWR 2.5 :1
View Details
RF Amplifiers ICs - 1609928 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details
Preamplifier - PAM-5K300 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 0.0050 to 300 MHz
View Details