Fairview Microwave Inc. RF Amplifiers FMAM4011

Description
POWER AMP 2000MHZ-4.4GHZ P1DB SM
Request a Quote Datasheet
Description
POWER AMP 2000MHZ-4.4GHZ P1DB SM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 5328-FMAM4011-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
5328-FMAM4011-ND
RF Amplifiers 5328-FMAM4011-ND
POWER AMP 2000MHZ-4.4GHZ P1DB SM

POWER AMP 2000MHZ-4.4GHZ P1DB SM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 5328-FMAM4011-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 2000 to 4400 MHz
Minimum Gain 32 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 2412866 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details
Preamplifier - PAM-5K300 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 0.0050 to 300 MHz
View Details
Detector Log Video Amplifiers(DLVAs) - NDLVA-2000-4000-70 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 2000 to 4000 MHz
Output VSWR 2.2 :1
View Details
RX Diversity FEM with Carrier Aggregation (B26, B8, B12/13, B2/25, B4, and B7) - SKY13746-21 - Skyworks Solutions, Inc.
Specs
Frequency Range 698 to 2690 MHz
Package Type Surface Mount; MCM, 29-pad
View Details