Fairview Microwave Inc. RF Amplifiers FMAM3502

Description
BROADBAND AMP TYPE 2.92MM 20GHZ-
Request a Quote Datasheet
Description
BROADBAND AMP TYPE 2.92MM 20GHZ-
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 5328-FMAM3502-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
5328-FMAM3502-ND
RF Amplifiers 5328-FMAM3502-ND
BROADBAND AMP TYPE 2.92MM 20GHZ-

BROADBAND AMP TYPE 2.92MM 20GHZ-

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 5328-FMAM3502-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 20000 to 40000 MHz
Minimum Gain 60 dB
Unlock Full Specs
to access all available technical data

Similar Products

SMT MMIC, Low Noise, Medium Power, Linear, pHEMT Amplifier, 5 MHz to 1500 MHz, 75Ω, SOT-89 Style Package - PGA-122-75+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
RoHS Compliant RoHS
MMIC Tech. MMIC
View Details
3 suppliers
Low Noise Amplifiers - NLA-1000-20000-25-35 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 1000 to 20000 MHz
Minimum Gain 25 dB
View Details
RF Amplifiers ICs - 1609928 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details
Broadband Preamplifiers - Model PAM-1826 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 26500 MHz
View Details