Fairview Microwave Inc. RF Amplifiers FMAM3270

Description
BROADBAND AMP TYPE SMA 2GHZ-20GH
Request a Quote Datasheet
Description
BROADBAND AMP TYPE SMA 2GHZ-20GH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 5328-FMAM3270-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
5328-FMAM3270-ND
RF Amplifiers 5328-FMAM3270-ND
BROADBAND AMP TYPE SMA 2GHZ-20GH

BROADBAND AMP TYPE SMA 2GHZ-20GH

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 5328-FMAM3270-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar, VSAT
Frequency Range 2000 to 20000 MHz
Minimum Gain 15 dB
Maximum Gain 15 dB
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Preamplifiers - Model PAM-0126 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 1000 to 26500 MHz
View Details
Connectorized SMA, Medium Power, Linear Amplifier, 10 MHz to 4200 MHz, 50Ω - ZHL-1042J+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Operating Temperature -20 to 65 C (-4 to 149 F)
Package Type Connectorized
View Details
Low Noise Amplifiers - NLA-2000-4000-40-15 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 2000 to 4000 MHz
Minimum Gain 40 dB
View Details
RF Amplifiers ICs - 1908050 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details