Fairview Microwave Inc. RF Amplifiers FMAM3268

Description
BROADBAND AMP TYPE 2.4MM 18GHZ-4
Request a Quote Datasheet
Description
BROADBAND AMP TYPE 2.4MM 18GHZ-4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 5328-FMAM3268-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
5328-FMAM3268-ND
RF Amplifiers 5328-FMAM3268-ND
BROADBAND AMP TYPE 2.4MM 18GHZ-4

BROADBAND AMP TYPE 2.4MM 18GHZ-4

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 5328-FMAM3268-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 18000 to 40000 MHz
Minimum Gain 21 dB
Maximum Gain 21 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 6977262 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Gain and phase detector
RoHS Compliant RoHS
Gain Flatness 30 dB
View Details
Preamplifier - PAM-5K300 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 0.0050 to 300 MHz
View Details
Detector Log Video Amplifiers(DLVAs) - NDLVA-500-18000-37 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 500 to 18000 MHz
Output VSWR 2.5 :1
View Details