Fairview Microwave Inc. RF Amplifiers FMAM3038

Description
BROADBAND AMP TYPE 2.92MM 2GHZ-3
Request a Quote Datasheet
Description
BROADBAND AMP TYPE 2.92MM 2GHZ-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 5328-FMAM3038-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
5328-FMAM3038-ND
RF Amplifiers 5328-FMAM3038-ND
BROADBAND AMP TYPE 2.92MM 2GHZ-3

BROADBAND AMP TYPE 2.92MM 2GHZ-3

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 5328-FMAM3038-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar, VSAT
Frequency Range 2000 to 35000 MHz
Minimum Gain 12 dB
Maximum Gain 12 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 1908050P - RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details
Preamplifier - PAM-5K300 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 0.0050 to 300 MHz
View Details
k1000 – Amplified Noise Modules -  - kTB Solutions
Specs
Amplifier Type k1000 – Amplified Noise Modules
View Details
2.01 - 2.025 GHz Small-Cell Power Amplifier Module - AWB7231 - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Applications Picocell, femtocell, and customer premises equipment (CPE) applications
Frequency Range 2010 to 2025 MHz
View Details