Fairview Microwave Inc. RF Amplifiers FMAM25

Description
GAIN BLOCK AMP SMA 200MHZ-2.5GHZ
Request a Quote Datasheet
Description
GAIN BLOCK AMP SMA 200MHZ-2.5GHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 5328-FMAM25-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
5328-FMAM25-ND
RF Amplifiers 5328-FMAM25-ND
GAIN BLOCK AMP SMA 200MHZ-2.5GHZ

GAIN BLOCK AMP SMA 200MHZ-2.5GHZ

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 5328-FMAM25-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 200 to 2500 MHz
Minimum Gain 24 dB
Maximum Gain 24 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 1908050 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details
Broadband Preamplifiers - Model PAM-0118P - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 18000 MHz
View Details
Low Noise Amplifiers - NLA-0.09-2000-42-30 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 0.0900 to 2000 MHz
Minimum Gain 42 dB
View Details
Specs
Applications RF Microwave
View Details