Fairview Microwave Inc. RF Amplifiers FMAM1080

Description
1.0 DB NF LOW NOISE AMPLIFIER, O
Request a Quote Datasheet
Description
1.0 DB NF LOW NOISE AMPLIFIER, O
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 5328-FMAM1080-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
5328-FMAM1080-ND
RF Amplifiers 5328-FMAM1080-ND
1.0 DB NF LOW NOISE AMPLIFIER, O

1.0 DB NF LOW NOISE AMPLIFIER, O

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 5328-FMAM1080-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier; Bi-directional
Applications SATCOM; SATCOM
Frequency Range 1000 to 6000 MHz
Minimum Gain 18.5 dB
Maximum Gain 18.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Preamplifiers - Model PAM-0202 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 2000 MHz
View Details
SMT MMIC, High Power Amplifier, 7.1 to 8.5 GHz, 50Ω - PMA6-93-10W+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Applications Radar Systems
Operating Temperature -40 to 95 C (-40 to 203 F)
View Details
Low Noise Amplifiers - NLA-57000-67000-30-50 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 57000 to 67000 MHz
Minimum Gain 30 dB
View Details
RF Amplifiers ICs - 8507896 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details