Fairview Microwave Inc. RF Amplifiers FMAM1077

Description
LOWNOISEAMP 27000MHZ-40GHZ P1DB
Request a Quote Datasheet
Description
LOWNOISEAMP 27000MHZ-40GHZ P1DB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 5328-FMAM1077-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
5328-FMAM1077-ND
RF Amplifiers 5328-FMAM1077-ND
LOWNOISEAMP 27000MHZ-40GHZ P1DB

LOWNOISEAMP 27000MHZ-40GHZ P1DB

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 5328-FMAM1077-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 27000 to 40000 MHz
Minimum Gain 35 dB
Maximum Gain 35 dB
Unlock Full Specs
to access all available technical data

Similar Products

Preamplifier - PAM-5K300 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 0.0050 to 300 MHz
View Details
Connectorized BNC, High Power, Linear Amplifier, 5 MHz to 500 MHz, 50Ω - ZHL-1-2W+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Operating Temperature -20 to 65 C (-4 to 149 F)
Package Type Connectorized
View Details
3 suppliers
Low Noise Amplifiers - NLA-20000-32000-40-25 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 20000 to 32000 MHz
Minimum Gain 40 dB
View Details
RF Amplifiers ICs - 1904560 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details