Fairview Microwave Inc. RF Amplifiers FMAM1061

Description
LOWNOISEAMP 20MHZ-4GHZ P1DB SMA
Request a Quote Datasheet
Description
LOWNOISEAMP 20MHZ-4GHZ P1DB SMA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 5328-FMAM1061-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
5328-FMAM1061-ND
RF Amplifiers 5328-FMAM1061-ND
LOWNOISEAMP 20MHZ-4GHZ P1DB SMA

LOWNOISEAMP 20MHZ-4GHZ P1DB SMA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 5328-FMAM1061-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 20 to 4000 MHz
Minimum Gain 25 dB
Maximum Gain 25 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 1609928 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details
Preamplifier - PAM-5K300 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 0.0050 to 300 MHz
View Details
Low Noise Amplifiers - NLA-1000-18000-47-32 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 1000 to 18000 MHz
Minimum Gain 47 dB
View Details
Sky5® Mid- and High Band Front-End Module for 3G/4G/5G Applications - SKY58105-11 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; 62-pad LGA configuration
View Details