Fairview Microwave Inc. RF Amplifiers FMAM1060

Description
LOWNOISEAMP 40MHZ-3GHZ P1DB SMA
Request a Quote Datasheet
Description
LOWNOISEAMP 40MHZ-3GHZ P1DB SMA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 5328-FMAM1060-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
5328-FMAM1060-ND
RF Amplifiers 5328-FMAM1060-ND
LOWNOISEAMP 40MHZ-3GHZ P1DB SMA

LOWNOISEAMP 40MHZ-3GHZ P1DB SMA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 5328-FMAM1060-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 40 to 3000 MHz
Minimum Gain 16 dB
Maximum Gain 16 dB
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Preamplifiers - Model PAM-1826 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 26500 MHz
View Details
ADM-8096CH, 0.09 - 6 GHz High Dynamic Range Gain Block - ADM-8096CH - Marki Microwave LLC
Specs
Frequency Range 90 to 6000 MHz
Package Type bare-die
View Details
Low Phase Noise Amplifiers - HX2410 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 5 to 500 MHz
View Details
RF Amplifiers - AWL6152M7P8 - 912297-AWL6152M7P8 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount
View Details