Fairview Microwave Inc. RF Amplifiers FMAM1057

Description
LOWNOISEAMP 20MHZ-1.5GHZ P1DB SM
Request a Quote Datasheet
Description
LOWNOISEAMP 20MHZ-1.5GHZ P1DB SM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 5328-FMAM1057-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
5328-FMAM1057-ND
RF Amplifiers 5328-FMAM1057-ND
LOWNOISEAMP 20MHZ-1.5GHZ P1DB SM

LOWNOISEAMP 20MHZ-1.5GHZ P1DB SM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 5328-FMAM1057-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 20 to 1500 MHz
Minimum Gain 20 dB
Maximum Gain 20 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 6977262 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Gain and phase detector
RoHS Compliant RoHS
Gain Flatness 30 dB
View Details
Broadband Preamplifiers - Model PAM-1840VH - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 40000 MHz
View Details
Low Noise Amplifiers - NLA-1000-18000-30-40 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 1000 to 18000 MHz
Minimum Gain 30 dB
View Details
450 MHz Transmit/Receive Front-End Module - SKY65377-21 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; Plugin; MCM, 28-pin
Operating Voltage 3.8 volts
View Details