Fairview Microwave Inc. RF Amplifiers FMAM1052

Description
LOWNOISEAMP 10MHZ-1GHZ P1DB SMA
Request a Quote Datasheet
Description
LOWNOISEAMP 10MHZ-1GHZ P1DB SMA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 5328-FMAM1052-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
5328-FMAM1052-ND
RF Amplifiers 5328-FMAM1052-ND
LOWNOISEAMP 10MHZ-1GHZ P1DB SMA

LOWNOISEAMP 10MHZ-1GHZ P1DB SMA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 5328-FMAM1052-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 10 to 1000 MHz
Minimum Gain 51 dB
Maximum Gain 51 dB
Unlock Full Specs
to access all available technical data

Similar Products

Connectorized SMA, High Power, Linear Amplifier, 800 MHz to 2000 MHz, 50Ω - ZHL-10W-2GX+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Operating Temperature -20 to 65 C (-4 to 149 F)
Package Type Connectorized
View Details
Low Phase Noise Amplifiers - HX2410 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 5 to 500 MHz
View Details
RF Amplifiers - ATA12001D1C - 912022-ATA12001D1C - Win Source Electronics
Specs
Applications RF Microwave
Package Type Die
View Details
DC - 4500 MHz Cascadable SiGe HBT MMIC Amplifier - QPA4486A - Qorvo
Specs
Applications Mobile / Wireless Systems; SATCOM
RoHS Compliant RoHS
Frequency Range ? to 4500 MHz
View Details