Fairview Microwave Inc. RF Amplifiers FMAM1049

Description
LOWNOISEAMP 10MHZ-1GHZ P1DB SMA
Request a Quote Datasheet
Description
LOWNOISEAMP 10MHZ-1GHZ P1DB SMA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 5328-FMAM1049-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
5328-FMAM1049-ND
RF Amplifiers 5328-FMAM1049-ND
LOWNOISEAMP 10MHZ-1GHZ P1DB SMA

LOWNOISEAMP 10MHZ-1GHZ P1DB SMA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 5328-FMAM1049-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 10 to 1000 MHz
Minimum Gain 32 dB
Maximum Gain 32 dB
Unlock Full Specs
to access all available technical data

Similar Products

Preamplifier - PAM-0101 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 10 to 1000 MHz
View Details
Connectorized SMA, High Power, Linear Amplifier, 4000 MHz to 8000 MHz, 50Ω - ZHL-20W-83-S+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Applications Radar Systems
Package Type Connectorized
View Details
2 suppliers
Low Noise Amplifiers - NLA-2000-18000-18-40 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 2000 to 18000 MHz
Minimum Gain 18 dB
View Details
RF Amplifiers ICs - 2412867 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details