Fairview Microwave Inc. RF Amplifiers FMAM1042

Description
LOWNOISEAMP 50MHZ-2GHZ P1DB SMA
Request a Quote Datasheet
Description
LOWNOISEAMP 50MHZ-2GHZ P1DB SMA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 5328-FMAM1042-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
5328-FMAM1042-ND
RF Amplifiers 5328-FMAM1042-ND
LOWNOISEAMP 50MHZ-2GHZ P1DB SMA

LOWNOISEAMP 50MHZ-2GHZ P1DB SMA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 5328-FMAM1042-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 50 to 2000 MHz
Minimum Gain 27 dB
Maximum Gain 27 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 2412866 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details
Broadband Preamplifiers - Model PAM-1826 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 26500 MHz
View Details
Low Noise Amplifiers - NLA-2000-6000-39-45 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 2000 to 6000 MHz
Minimum Gain 39 dB
View Details
750/870/1000 MHz CATV Push-Pull Line Amplifier MMIC - ACA2402 - Skyworks Solutions, Inc.
Specs
Minimum Gain 21.1 dB
Maximum Gain 22.1 dB
Noise Figure 3.5 dB
View Details