Fairview Microwave Inc. RF Amplifiers FMAM1041

Description
LOWNOISEAMP 2000MHZ-4GHZ P1DB SM
Request a Quote Datasheet
Description
LOWNOISEAMP 2000MHZ-4GHZ P1DB SM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 5328-FMAM1041-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
5328-FMAM1041-ND
RF Amplifiers 5328-FMAM1041-ND
LOWNOISEAMP 2000MHZ-4GHZ P1DB SM

LOWNOISEAMP 2000MHZ-4GHZ P1DB SM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 5328-FMAM1041-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 2000 to 4000 MHz
Minimum Gain 43 dB
Maximum Gain 43 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 8507896P - RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details
Broadband Preamplifiers - Model PAM-0126 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 1000 to 26500 MHz
View Details
Detector Log Video Amplifiers(DLVAs) - NDLVA-2000-4000-70 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 2000 to 4000 MHz
Output VSWR 2.2 :1
View Details
RF Amplifiers - AWT6283RM49P8 - 227961-AWT6283RM49P8 - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 3300 to 3800 MHz
Minimum Gain 37.5 dB
View Details
3 suppliers