Fairview Microwave Inc. RF Amplifiers FMAM1026

Description
LOWNOISEAMP 8000MHZ-12GHZ SMA
Request a Quote Datasheet
Description
LOWNOISEAMP 8000MHZ-12GHZ SMA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 5328-FMAM1026-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
5328-FMAM1026-ND
RF Amplifiers 5328-FMAM1026-ND
LOWNOISEAMP 8000MHZ-12GHZ SMA

LOWNOISEAMP 8000MHZ-12GHZ SMA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 5328-FMAM1026-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 8000 to 12000 MHz
Minimum Gain 28 dB
Maximum Gain 28 dB
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Applications RF Microwave
View Details
Detector Log Video Amplifiers(DLVAs) - NDLVA-8000-12000-39 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 8000 to 12000 MHz
Output VSWR 2 :1
View Details
RF Amplifiers ICs - 8507896P - RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details
Broadband Preamplifiers - Model PAM-0202 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 2000 MHz
View Details