Fairview Microwave Inc. RF Antennas FM9863B-20-CPRG

Description
WG ANTENNA WR-284 2.6-3.95 GHZ
Request a Quote Datasheet
Description
WG ANTENNA WR-284 2.6-3.95 GHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5328-FM9863B-20-CPRG-ND - DigiKey
Thief River Falls, MN, United States
WG ANTENNA WR-284 2.6-3.95 GHZ

WG ANTENNA WR-284 2.6-3.95 GHZ

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5328-FM9863B-20-CPRG-ND
Product Name RF Antennas
Applications General Purpose
Primary Frequency Range 3275.0 MHz
Gain 20 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - TREK-ANT-201-GWL3E - Quarktwin Technology Ltd.
Specs
Applications CDMA, GLONASS, GPS, GSM, HSPA, LTE, UMTS
Technology Type Module
View Details
2 suppliers
Tuned Dipole Set - Model TDS-535-2 - A.H. Systems Inc.
Specs
Applications RF Testing; TV or Radio Broadcast
Pattern Type Omni directional
Polarization Linear
View Details
868MHz 2.5dBi Rubber Duck Antenna With SMA Male R/A Connector - ET-8682.5R-SMRA - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 864.0 to 868.0 MHz
Gain 2.5 dB
View Details
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers