Fairview Microwave Inc. RF Antennas FM9863B-10

Description
WG ANTENNA WR-284 2.6-3.95 GHZ
Request a Quote Datasheet
Description
WG ANTENNA WR-284 2.6-3.95 GHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5328-FM9863B-10-ND - DigiKey
Thief River Falls, MN, United States
WG ANTENNA WR-284 2.6-3.95 GHZ

WG ANTENNA WR-284 2.6-3.95 GHZ

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5328-FM9863B-10-ND
Product Name RF Antennas
Applications General Purpose
Primary Frequency Range 3275.0 MHz
Gain 10 dB
VSWR 1.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

Double Ridge Guide Horn Antenna - ModelSAS-571 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
2.4GHz PCB Flexible Internal Antenna With 1.13mm Cable (L-10CM) + UFL Connector - ET-WI5FPC-5L10CP6-U - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 2400.0 to 2500.0 MHz
Gain 5 dB
View Details
Antenna - 758-961 - WAGO
Specs
Primary Frequency Range 699.0 to 2690.0 MHz
View Details
3 suppliers