Fairview Microwave Inc. RF Antennas FM9861B/SF-10

Description
WG ANTENNA WG COAX ADAPT WR-187-
Request a Quote Datasheet
Description
WG ANTENNA WG COAX ADAPT WR-187-
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5328-FM9861B/SF-10-ND - DigiKey
Thief River Falls, MN, United States
WG ANTENNA WG COAX ADAPT WR-187-

WG ANTENNA WG COAX ADAPT WR-187-

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5328-FM9861B/SF-10-ND
Product Name RF Antennas
Applications General Purpose
Primary Frequency Range 4900.0 MHz
Gain 10 dB
VSWR 1.3 :1
Unlock Full Specs
to access all available technical data

Similar Products

mmWave OTA Antenna Test System for Far Field up to 80cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Bilogical Antenna - Model SAS-521F-2 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
Antenna Unit - NN02-101 - Richardson RFPD
Specs
Polarization Linear
Primary Frequency Range 2400.0 to 2500.0 MHz
Gain 2.4 dB
View Details
4 suppliers