Fairview Microwave Inc. RF Antennas FM9861B/NF-20

Description
WG ANTENNA WG COAX ADAPT WR-187-
Request a Quote Datasheet
Description
WG ANTENNA WG COAX ADAPT WR-187-
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5328-FM9861B/NF-20-ND - DigiKey
Thief River Falls, MN, United States
WG ANTENNA WG COAX ADAPT WR-187-

WG ANTENNA WG COAX ADAPT WR-187-

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5328-FM9861B/NF-20-ND
Product Name RF Antennas
Applications General Purpose
Primary Frequency Range 4900.0 MHz
Gain 20 dB
VSWR 1.3 :1
Unlock Full Specs
to access all available technical data

Similar Products

Bilogical Antenna - Model SAS-521-7 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
GSM 5dBi Rubber Duck Antenna With SMA Male Movable Connector - ET-GS5R-SMMO - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 824.0 to 1990.0 MHz
Gain 5 dB
View Details
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers