Fairview Microwave Inc. RF Antennas FM9857B/NF-20

Description
WG ANTENNA WG COAX ADAPT WR-102-
Request a Quote Datasheet
Description
WG ANTENNA WG COAX ADAPT WR-102-
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5328-FM9857B/NF-20-ND - DigiKey
Thief River Falls, MN, United States
WG ANTENNA WG COAX ADAPT WR-102-

WG ANTENNA WG COAX ADAPT WR-102-

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5328-FM9857B/NF-20-ND
Product Name RF Antennas
Applications General Purpose
Primary Frequency Range 9000.0 MHz
Gain 20 dB
VSWR 1.3 :1
Unlock Full Specs
to access all available technical data

Similar Products

Log Periodic Antenna - Model SAS-510-4 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
4G LTE 14dBi MIMO Outdoor Patch Panel With RG58 White (L-10CM) Cable + N Female St. Connector - ET-LT14MOP-2WL10C-NFS - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Directional
Primary Frequency Range 698.0 to 2700.0 MHz
Gain 14 dB
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers