WG ANTENNA WR-90 8.2-12.4 GHZ
| DigiKey | |
|---|---|
| Product Category | Antennas |
| Product Number | 5328-FM9856B-15-ND |
| Product Name | RF Antennas |
| Applications | General Purpose |
| Primary Frequency Range | 10300.0 MHz |
| Gain | 15 dB |
Dual slant ±45°