Fairview Microwave Inc. RF Antennas FM9856B-10-CPRG

Description
WG ANTENNA WR-90 8.2-12.4 GHZ
Request a Quote Datasheet
Description
WG ANTENNA WR-90 8.2-12.4 GHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5328-FM9856B-10-CPRG-ND - DigiKey
Thief River Falls, MN, United States
WG ANTENNA WR-90 8.2-12.4 GHZ

WG ANTENNA WR-90 8.2-12.4 GHZ

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5328-FM9856B-10-CPRG-ND
Product Name RF Antennas
Applications General Purpose
Primary Frequency Range 10300.0 MHz
Gain 10 dB
VSWR 1.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

LTE 450 Magnetic mount omni-directional antenna -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Pattern Type Omni directional
Technology Type Dipole
View Details
Active Monopole Antenna - SAS-550-1B - A.H. Systems Inc.
Specs
Applications Aerospace or Military
Primary Frequency Range 0.0 to 60.0 MHz
Form Factor / Mounting External
View Details
GPS/GLONASS L1+L2 Passive Ceramic Patch Antenna (8x8x4mm) - ET-GPL12-84 - Eteily Technologies India Pvt. Ltd.
Specs
Applications GPS
Polarization Right Hand Circular
Primary Frequency Range 1227.6 to 1575.0 MHz
View Details
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers