Fairview Microwave Inc. RF Antennas FM9852B/2F-10

Description
WG ANTENNA WG COAX ADAPT WR-42-
Request a Quote Datasheet
Description
WG ANTENNA WG COAX ADAPT WR-42-
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5328-FM9852B/2F-10-ND - DigiKey
Thief River Falls, MN, United States
WG ANTENNA WG COAX ADAPT WR-42-

WG ANTENNA WG COAX ADAPT WR-42-

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5328-FM9852B/2F-10-ND
Product Name RF Antennas
Applications General Purpose
Primary Frequency Range 22250.0 MHz
Gain 10 dB
VSWR 1.3 :1
Unlock Full Specs
to access all available technical data

Similar Products

Cellular / LTE MIMO Screw Mount Antenna - low profile -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
Standard Gain Horn - ModelSAS-582 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
868MHz Flexible Internal Antenna With 1.13mm Cable (L-10CM) + UFL Connector - ET-868FPC-5L10CP5-U - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 864.0 to 868.0 MHz
Gain 2 dB
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers