Fairview Microwave Inc. RF Antennas FM9850B/2F-15

Description
WG ANTENNA WG COAX ADAPT WR-28-
Request a Quote Datasheet
Description
WG ANTENNA WG COAX ADAPT WR-28-
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5328-FM9850B/2F-15-ND - DigiKey
Thief River Falls, MN, United States
WG ANTENNA WG COAX ADAPT WR-28-

WG ANTENNA WG COAX ADAPT WR-28-

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5328-FM9850B/2F-15-ND
Product Name RF Antennas
Applications General Purpose
Primary Frequency Range 33250.0 MHz
Gain 15 dB
VSWR 1.4 :1
Unlock Full Specs
to access all available technical data

Similar Products

Ant, outdoor, wall GSM/UMTS/LTE 5dB, SMA, 5m RG58 - BB-CEL8026STAT - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal; GPS
Pattern Type Omni directional
Technology Type Dipole
View Details
2 suppliers
Tuned Dipole Set - Model TDS-535 - A.H. Systems Inc.
Specs
Applications RF Testing; TV or Radio Broadcast
Pattern Type Omni directional
Polarization Linear
View Details
4G Screwable Puck Antenna with RG174 Cable (L-3MTR) + SMA (M) St. Connector 46mm - ET-LTSR-1L3-SMS46M - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 698.0 to 2700.0 MHz
Gain 5 dB
View Details
RF Antennas - 2946-758-965-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Whip
View Details
2 suppliers