Fairview Microwave Inc. RF Antennas FM51YA1018

Description
ANTENNA TYPE N JACK 880 MHZ-960
Request a Quote Datasheet
Description
ANTENNA TYPE N JACK 880 MHZ-960
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5328-FM51YA1018-ND - DigiKey
Thief River Falls, MN, United States
ANTENNA TYPE N JACK 880 MHZ-960

ANTENNA TYPE N JACK 880 MHZ-960

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5328-FM51YA1018-ND
Product Name RF Antennas
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, IoT, ISM, LoRa, LPWAN, M2M, RFID, WLAN
Primary Frequency Range 920.0 MHz
Gain 9 dB
VSWR 1.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - 2084-BB-TG.09.0113-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; 2G, 3G, 4G, CDMA, GSM, HSPA, LTE, UMTS
Primary Frequency Range 753.0 to 3700.0 MHz
Gain -3 to 3.1 dB
View Details
2 suppliers
Tuned Dipole - Model FCC-1 - A.H. Systems Inc.
Specs
Applications RF Testing; TV or Radio Broadcast
Pattern Type Omni directional
Polarization Linear
View Details
865MHz 4dBi Screw Mount Duck Antenna With RG174 Cable (L-3Mtr) + SMA Male St. Connector - ET-8654SRB-1L3-SMS - Eteily Technologies India Pvt. Ltd.
Specs
Primary Frequency Range 865.0 MHz
Gain 4 dB
Form Factor / Mounting External
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers