Fairview Microwave Inc. RF Antennas FM51YA1003

Description
TYPE N JACK 2.4 GHZ 15 DBI YAGI
Request a Quote Datasheet
Description
TYPE N JACK 2.4 GHZ 15 DBI YAGI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5328-FM51YA1003-ND - DigiKey
Thief River Falls, MN, United States
TYPE N JACK 2.4 GHZ 15 DBI YAGI

TYPE N JACK 2.4 GHZ 15 DBI YAGI

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5328-FM51YA1003-ND
Product Name RF Antennas
Applications Modem or Wireless Network; 802.11b/g/n, Bluetooth, ISM, Wi-Fi, WLAN
Primary Frequency Range 2450.0 MHz
Gain 14.5 dB
VSWR 1.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

Double Ridge Guide Horn Antenna - ModelSAS-570 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
915MHz Screw Mount Cup Shape Antenna With RG174 Cable (L- 3Mtr) + SMA Male St. Connector - ET-915WPS-1L3-SMS - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 915.0 MHz
Gain 5 dB
View Details
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers